RS Components, Ltd.
General Purpose Enclosures
581240
Description
Bopla 02221100 Enclosure
Request a Quote
Email Supplier
Description
Bopla 02221100 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
581240
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
581240 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
7.87 inch (200 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
2.95 inch (75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
3.15 inch (80 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details