RS Components, Ltd. 204114

Description
Brought to you by RS Pro, these LED indicators have diffused epoxy lenses and a black plastic bezel. The body features flying lead termination and snap-in fixing for straight-forward installation. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for various equipment applications. Snap-in fixing, requires no additional hardware,5 mm coloured diffused epoxy lens,9.5 mm recessed or Prominent style black plastic bezel enhances LED contrast,Life Expectancy: 60000 Hours,Operating Temperature range: -20 to +60°C,Lead length: 500 mm,Voltages options available 6 Vdc, 12 Vdc and 24 Vdc (select the correct voltage for your application) Voltage Rating = 24 V dc Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 15 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Black
Request a Quote
Description
Brought to you by RS Pro, these LED indicators have diffused epoxy lenses and a black plastic bezel. The body features flying lead termination and snap-in fixing for straight-forward installation. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for various equipment applications. Snap-in fixing, requires no additional hardware,5 mm coloured diffused epoxy lens,9.5 mm recessed or Prominent style black plastic bezel enhances LED contrast,Life Expectancy: 60000 Hours,Operating Temperature range: -20 to +60°C,Lead length: 500 mm,Voltages options available 6 Vdc, 12 Vdc and 24 Vdc (select the correct voltage for your application) Voltage Rating = 24 V dc Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 15 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 204114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you by RS Pro, these LED indicators have diffused epoxy lenses and a black plastic bezel. The body features flying lead termination and snap-in fixing for straight-forward installation. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for various equipment applications. Snap-in fixing, requires no additional hardware,5 mm coloured diffused epoxy lens,9.5 mm recessed or Prominent style black plastic bezel enhances LED contrast,Life Expectancy: 60000 Hours,Operating Temperature range: -20 to +60°C,Lead length: 500 mm,Voltages options available 6 Vdc, 12 Vdc and 24 Vdc (select the correct voltage for your application) Voltage Rating = 24 V dc Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 15 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Black

Brought to you by RS Pro, these LED indicators have diffused epoxy lenses and a black plastic bezel. The body features flying lead termination and snap-in fixing for straight-forward installation. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for various equipment applications.
Snap-in fixing, requires no additional hardware,5 mm coloured diffused epoxy lens,9.5 mm recessed or Prominent style black plastic bezel enhances LED contrast,Life Expectancy: 60000 Hours,Operating Temperature range: -20 to +60°C,Lead length: 500 mm,Voltages options available 6 Vdc, 12 Vdc and 24 Vdc (select the correct voltage for your application)
Voltage Rating = 24 V dc
Light Output Colour = Yellow
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 15 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Recessed
Bezel Colour = Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 204114
Unlock Full Specs
to access all available technical data

Similar Products

 - 1302260 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205319 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329137 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1116563 - RS Components, Ltd.
RS Components, Ltd.
View Details