RS Components, Ltd. Drill Bits 5119749

Description
SDS-Max drill bit,16mm dia x 390mm L
Request a Quote
Description
SDS-Max drill bit,16mm dia x 390mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 5119749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
5119749
Drill Bits 5119749
SDS-Max drill bit,16mm dia x 390mm L

SDS-Max drill bit,16mm dia x 390mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5119749
Product Name Drill Bits
Diameter 0.630 inch (16.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.02 inch (26 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 214183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.272 inch (6.9 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Drill Bit Sets - 216678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details