RS Components, Ltd. Castor Wheels 5096797

Description
Castor,Swivel,100mm dia.S/Steel Forks
Request a Quote
Description
Castor,Swivel,100mm dia.S/Steel Forks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 5096797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
5096797
Castor Wheels 5096797
Castor,Swivel,100mm dia.S/Steel Forks

Castor,Swivel,100mm dia.S/Steel Forks

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 5096797
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2478180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2536163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 4.72 inch (120 mm)
View Details
Castor Wheels - 2823650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2823648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.5 inch (38 mm)
View Details