RS Components, Ltd. 203975

Description
Brought to you under the RS Pro, these LED indicators feature solder lug terminals, a Black or chrome bezel and is sealed to an ingress protection of IP67. Ensuring the suitability for use in harsh outdoor environments. RS Pro LED indicators give a high level of brightness and a long life. Ultra bright LED indicator,16 mm bright satin or black chrome recessed style brass bezel,10 mm lens,IP67 Rated (front panel),Sunlight readable Voltage Rating = 24 V ac/dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 47 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Prominent Bezel Colour = Black
Request a Quote
Description
Brought to you under the RS Pro, these LED indicators feature solder lug terminals, a Black or chrome bezel and is sealed to an ingress protection of IP67. Ensuring the suitability for use in harsh outdoor environments. RS Pro LED indicators give a high level of brightness and a long life. Ultra bright LED indicator,16 mm bright satin or black chrome recessed style brass bezel,10 mm lens,IP67 Rated (front panel),Sunlight readable Voltage Rating = 24 V ac/dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 47 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Prominent Bezel Colour = Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 203975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the RS Pro, these LED indicators feature solder lug terminals, a Black or chrome bezel and is sealed to an ingress protection of IP67. Ensuring the suitability for use in harsh outdoor environments. RS Pro LED indicators give a high level of brightness and a long life. Ultra bright LED indicator,16 mm bright satin or black chrome recessed style brass bezel,10 mm lens,IP67 Rated (front panel),Sunlight readable Voltage Rating = 24 V ac/dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 47 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Prominent Bezel Colour = Black

Brought to you under the RS Pro, these LED indicators feature solder lug terminals, a Black or chrome bezel and is sealed to an ingress protection of IP67. Ensuring the suitability for use in harsh outdoor environments. RS Pro LED indicators give a high level of brightness and a long life.
Ultra bright LED indicator,16 mm bright satin or black chrome recessed style brass bezel,10 mm lens,IP67 Rated (front panel),Sunlight readable
Voltage Rating = 24 V ac/dc
Light Output Colour = Red
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 47 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Tab
Bezel Style = Prominent
Bezel Colour = Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 203975
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329099 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204338 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246427 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329151 - RS Components, Ltd.
RS Components, Ltd.
View Details