RS Components, Ltd. Instrument Cases 500033

Description
DIN43700 blk instrument box,144x138x72mm
Request a Quote
Description
DIN43700 blk instrument box,144x138x72mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 500033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
500033
Instrument Cases 500033
DIN43700 blk instrument box,144x138x72mm

DIN43700 blk instrument box,144x138x72mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 500033
Product Name Instrument Cases
Material Plastic; Noryl
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2554751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); PP
Height 12.76 inch (324 mm)
Width 10.79 inch (274 mm)
View Details
Anti Static Packaging - 173888 - RS Components, Ltd.
Specs
Length 12.01 inch (305 mm)
Width 10 inch (254 mm)
View Details
Anti Static Packaging - 1718511 - RS Components, Ltd.
Specs
Features ESD
Length 17.99 inch (457 mm)
Width 12.01 inch (305 mm)
View Details
Transit Cases - 2878387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Resin
Height 8.82 inch (224 mm)
Width 19.88 inch (505 mm)
View Details