RS Components, Ltd.
Anti Static Packaging
1252357
Description
Pink Tubing 500mm x 250m
Request a Quote
Email Supplier
Description
Pink Tubing 500mm x 250m
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
1252357 |
|
Product Name
|
Anti Static Packaging |
|
Features
|
Shielded; ESD
|
Unlock Full Specs
to access all available technical data
Similar Products
Container Type
Bag
Material
Pet
Height
17.72 inch (450 mm)
View Details
Container Type
Bag
Height
7.99 inch (203 mm)
Width
7.99 inch (203 mm)
View Details
Material
Aluminum; Aluminium
Length
1.57 inch (40 mm)
Width
0.6299 inch (16 mm)
View Details
Container Type
Bag
Height
7.99 inch (203 mm)
Width
7.99 inch (203 mm)
View Details