RS Components, Ltd. Oscilloscope Cases 1225407

Description
Soft carrying case,IDS 200A,IDS 3000
Request a Quote
Description
Soft carrying case,IDS 200A,IDS 3000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Cases - 1225407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscope Cases
1225407
Oscilloscope Cases 1225407
Soft carrying case,IDS 200A,IDS 3000

Soft carrying case,IDS 200A,IDS 3000

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1225407
Product Name Oscilloscope Cases
Material Plastic; Polyamide Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2878333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 6.81 inch (173 mm)
View Details
Anti Static Packaging - 1908432 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 7.87 inch (200 mm)
View Details
Transit Cases - 338491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Resin
View Details
Transit Cases - 1368882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 5.59 inch (142 mm)
Width 18.27 inch (464 mm)
View Details