RS Components, Ltd. V & Wedge Belts 4742556

Description
XPZ Conti cogged wedge belt,1500Lx10Wmm
Request a Quote
Description
XPZ Conti cogged wedge belt,1500Lx10Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 4742556 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
4742556
V & Wedge Belts 4742556
XPZ Conti cogged wedge belt,1500Lx10Wmm

XPZ Conti cogged wedge belt,1500Lx10Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 4742556
Product Name V & Wedge Belts
Belt Length 59.06 inch (1500.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075976 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 24.02 inch (610.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2149776 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.83 inch (326.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1739999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 131.89 inch (3350.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 8.82 inch (224.00 mm)
View Details
V & Wedge Belts - 2056782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 43.78 inch (1112.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details