RS Components, Ltd. V & Wedge Belts 1739976

Description
SPZ Section Wrapped Wedge Belt 2240mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 2240mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1739976 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1739976
V & Wedge Belts 1739976
SPZ Section Wrapped Wedge Belt 2240mm L

SPZ Section Wrapped Wedge Belt 2240mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1739976
Product Name V & Wedge Belts
Belt Length 88.19 inch (2240.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056725 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 39.37 inch (1000.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1368382 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 70.87 inch (1800.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details
V & Wedge Belts - 1368365 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 57.36 inch (1457.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
V & Wedge Belts - 2056777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 37.87 inch (962.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details