RS Components, Ltd. V & Wedge Belts 1368410

Description
SPZ Section Wrapped Wedge Belt 850mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 850mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368410 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368410
V & Wedge Belts 1368410
SPZ Section Wrapped Wedge Belt 850mm L

SPZ Section Wrapped Wedge Belt 850mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368410
Product Name V & Wedge Belts
Belt Length 33.46 inch (850.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1875519 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 37.01 inch (940.00 mm)
Belt Width 0.51 inch (13.00 mm)
View Details
V & Wedge Belts - 2056769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 33.46 inch (850.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 1368374 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 83.46 inch (2120.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Poly V Belts - 2075956 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 22.01 inch (559.00 mm)
Belt Rubber; Rubber
View Details