RS Components, Ltd. V & Wedge Belts 471572

Description
RS B60 WRAPPED V BELT
Request a Quote
Description
RS B60 WRAPPED V BELT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 471572 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
471572
V & Wedge Belts 471572
RS B60 WRAPPED V BELT

RS B60 WRAPPED V BELT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 471572
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric SPZ
Belt Length 28.03 inch (712.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
V & Wedge Belts - 1739987 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Metric SPA
Belt Length 90.04 inch (2287.00 mm)
View Details
V & Wedge Belts - 2056726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 40.94 inch (1040.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
V & Wedge Belts - 1368349 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Metric SPA
Belt Length 37.60 inch (955.00 mm)
View Details