RS Components, Ltd. V & Wedge Belts 1365347

Description
ConveyXonic J Section Belt 336mm, 2 Ribs
Request a Quote
Description
ConveyXonic J Section Belt 336mm, 2 Ribs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1365347 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1365347
V & Wedge Belts 1365347
ConveyXonic J Section Belt 336mm, 2 Ribs

ConveyXonic J Section Belt 336mm, 2 Ribs

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1365347
Product Name V & Wedge Belts
V-Ribbed J
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056754 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 59.06 inch (1500.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2056788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 49.21 inch (1250.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 2149754 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 13.23 inch (336.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1365362 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 39.69 inch (1008.00 mm)
Belt Polyamide
View Details