RS Components, Ltd. V & Wedge Belts 1368366

Description
SPA Section Wrapped Wedge Belt 1500mm L
Request a Quote
Description
SPA Section Wrapped Wedge Belt 1500mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368366 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368366
V & Wedge Belts 1368366
SPA Section Wrapped Wedge Belt 1500mm L

SPA Section Wrapped Wedge Belt 1500mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368366
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.92 inch (887.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 1365338 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 10.43 inch (265.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 1739977 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 44.57 inch (1132.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2056750 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 51.97 inch (1320.00 mm)
Belt Rubber; Rubber
View Details