RS Components, Ltd. Castor Wheels 4600660

Description
Softblue tyre swivel castor w/brake150mm
Request a Quote
Description
Softblue tyre swivel castor w/brake150mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4600660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4600660
Castor Wheels 4600660
Softblue tyre swivel castor w/brake150mm

Softblue tyre swivel castor w/brake150mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4600660
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 816 lbs (370 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2962966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 198 lbs (90 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor Wheels - 1965166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2270504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details