RS Components, Ltd. Castor Wheels 4600373

Description
Heavy duty fixed castor,150mm wheel
Request a Quote
Description
Heavy duty fixed castor,150mm wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4600373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4600373
Castor Wheels 4600373
Heavy duty fixed castor,150mm wheel

Heavy duty fixed castor,150mm wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4600373
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 816 lbs (370 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 386 lbs (175 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 1845859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 3062629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2535889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 143 lbs (65 kg)
View Details