RS Components, Ltd. Castor Wheels 4600351

Description
HD swivel castor w/brake,150mm wheel
Request a Quote
Description
HD swivel castor w/brake,150mm wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4600351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4600351
Castor Wheels 4600351
HD swivel castor w/brake,150mm wheel

HD swivel castor w/brake,150mm wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4600351
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 816 lbs (370 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 211474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Pur
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 3132576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 1.18 inch (30 mm)
View Details
Castor Wheels - 1718305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 3064300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 1.65 inch (42 mm)
View Details