RS Components, Ltd. Cable Sleeves 457315

Description
RS PRO PPS-FIRESLEEVE-41-RE D-15
Request a Quote
Description
RS PRO PPS-FIRESLEEVE-41-RE D-15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 457315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
457315
Cable Sleeves 457315
RS PRO PPS-FIRESLEEVE-41-RE D-15

RS PRO PPS-FIRESLEEVE-41-RED-15

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 457315
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 136141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
Cable Spiral Wrapping - 2044429 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Sleeves - 1797019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.5512 to 1.06 inch (14 to 27 mm)
Length 394 inch (10000 mm)
View Details
Cable Spiral Wrapping - 1025836 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.3346 to 2.52 inch (8.5 to 64 mm)
Length 984 inch (25000 mm)
View Details