RS Components, Ltd. Castor Wheels 4462036

Description
Anti-static twin wheel castor,75mm 75kg
Request a Quote
Description
Anti-static twin wheel castor,75mm 75kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4462036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4462036
Castor Wheels 4462036
Anti-static twin wheel castor,75mm 75kg

Anti-static twin wheel castor,75mm 75kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4462036
Product Name Castor Wheels
Caster Type Stem Caster
Wheel Type Pur
Features Brake; Twin Wheel
Maximum Load 165 lbs (75 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2478297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 1323 lbs (600 kg)
View Details
Castor Wheels - 3132633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2478168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 2270453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details