RS Components, Ltd. Specialist Drill Bits 4452770

Description
Tin coated saw drill w/90deg edge,6mmdia
Request a Quote
Description
Tin coated saw drill w/90deg edge,6mmdia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 4452770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
4452770
Specialist Drill Bits 4452770
Tin coated saw drill w/90deg edge,6mmdia

Tin coated saw drill w/90deg edge,6mmdia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 4452770
Product Name Specialist Drill Bits
Diameter 0.236 inch (6.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749065 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.984 inch (152.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216319 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.945 inch (24.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 216707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
View Details
Drill Bits - 217441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details