RS Components, Ltd. Environmental Test & Measurement Accessories 4391108

Description
Spare sensor for lux meter
Request a Quote
Description
Spare sensor for lux meter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Environmental Test & Measurement Accessories - 4391108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Environmental Test & Measurement Accessories
4391108
Environmental Test & Measurement Accessories 4391108
Spare sensor for lux meter

Spare sensor for lux meter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 4391108
Product Name Environmental Test & Measurement Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Length 3.15 inch (80 mm)
Width 0.6299 inch (16 mm)
View Details
Anti Static Packaging - 173887 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Anti Static Packaging - 1908434 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 10.04 inch (255 mm)
View Details
Transit Cases - 1368884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details