RS Components, Ltd. Instrument Cases 1951536

Description
Lug For E Case 80mm - Silver
Request a Quote
Description
Lug For E Case 80mm - Silver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 1951536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
1951536
Instrument Cases 1951536
Lug For E Case 80mm - Silver

Lug For E Case 80mm - Silver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1951536
Product Name Instrument Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 219548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 0.9449 inch (24 mm)
Length 3.54 inch (90 mm)
View Details
Transit Cases - 428668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 7.01 inch (178 mm)
View Details
Instrument Cases - 1707926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.94 inch (100 mm)
Length 9.84 inch (250 mm)
View Details
Instrument Cases - 2664958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 1.57 inch (40 mm)
Length 9.06 inch (230 mm)
View Details