RS Components, Ltd. Transit Cases 1368884

Description
RS PRO SSC3 Transit Case
Request a Quote
Description
RS PRO SSC3 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 1368884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
1368884
Transit Cases 1368884
RS PRO SSC3 Transit Case

RS PRO SSC3 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1368884
Product Name Transit Cases
Material ABS; Plastic; Abs
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173873 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Instrument Cases - 2664937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 3.46 inch (88 mm)
Length 17.01 inch (432 mm)
View Details
Instrument Cases - 219380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 7.48 inch (190 mm)
View Details
Transit Cases - 1231801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 15.75 inch (400 mm)
Width 31.5 inch (800 mm)
View Details