RS Components, Ltd. Castor Wheels 4352793

Description
Heavy duty fixed castor,80mm 250kg
Request a Quote
Description
Heavy duty fixed castor,80mm 250kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352793
Castor Wheels 4352793
Heavy duty fixed castor,80mm 250kg

Heavy duty fixed castor,80mm 250kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352793
Product Name Castor Wheels
Wheel Type Metal; Iron
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2535974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 276 lbs (125 kg)
View Details
Castor Wheels - 2483744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 4410 lbs (2000 kg)
View Details
Castor Wheels - 2270087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details