RS Components, Ltd. Castor Wheels 4352709

Description
Pressed steel HD FX castor,200mm 750kg
Request a Quote
Description
Pressed steel HD FX castor,200mm 750kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352709
Castor Wheels 4352709
Pressed steel HD FX castor,200mm 750kg

Pressed steel HD FX castor,200mm 750kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352709
Product Name Castor Wheels
Wheel Type Metal; Iron
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2304830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Castor Wheels - 149204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2430387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2962865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details