RS Components, Ltd. Castor Wheels 4352686

Description
Pressed steel HD FX castor,150mm 750kg
Request a Quote
Description
Pressed steel HD FX castor,150mm 750kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352686
Castor Wheels 4352686
Pressed steel HD FX castor,150mm 750kg

Pressed steel HD FX castor,150mm 750kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352686
Product Name Castor Wheels
Wheel Type Metal; Iron
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2974026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 507 lbs (230 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2391416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2535514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2823646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Overall Height 6.1 inch (155 mm)
View Details