RS Components, Ltd. Castor Wheels 4352557

Description
Swivel Castor Braked w/Plate,200mm 600kg
Request a Quote
Description
Swivel Castor Braked w/Plate,200mm 600kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352557
Castor Wheels 4352557
Swivel Castor Braked w/Plate,200mm 600kg

Swivel Castor Braked w/Plate,200mm 600kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352557
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2430385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2535722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2478219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 3087 lbs (1400 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details