RS Components, Ltd. Castor Wheels 4352529

Description
Fixed Castor with Top Plate,200mm 600kg
Request a Quote
Description
Fixed Castor with Top Plate,200mm 600kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352529
Castor Wheels 4352529
Fixed Castor with Top Plate,200mm 600kg

Fixed Castor with Top Plate,200mm 600kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352529
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 121 lbs (55 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.7874 inch (20 mm)
View Details
Castor Wheels - 2823643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Castor Wheels - 149288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2270239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 243 lbs (110 kg)
View Details