RS Components, Ltd. Castor Wheels 4352507

Description
Fixed Castor with Top Plate,150mm 400kg
Request a Quote
Description
Fixed Castor with Top Plate,150mm 400kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352507
Castor Wheels 4352507
Fixed Castor with Top Plate,150mm 400kg

Fixed Castor with Top Plate,150mm 400kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352507
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2304850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.06 inch (27 mm)
View Details
Castor Wheels - 149298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 211727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details