RS Components, Ltd. Castor Wheels 4352440

Description
Swivel Castor with Top Plate,100mm 200kg
Request a Quote
Description
Swivel Castor with Top Plate,100mm 200kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352440
Castor Wheels 4352440
Swivel Castor with Top Plate,100mm 200kg

Swivel Castor with Top Plate,100mm 200kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352440
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Overall Height 2.6 inch (66 mm)
View Details
Castor Wheels - 2479307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2304845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2702411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 882 lbs (400 kg)
View Details