RS Components, Ltd. Castor Wheels 4352412

Description
Heavy duty SW castor w/TP,200mm 850kg
Request a Quote
Description
Heavy duty SW castor w/TP,200mm 850kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352412
Castor Wheels 4352412
Heavy duty SW castor w/TP,200mm 850kg

Heavy duty SW castor w/TP,200mm 850kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352412
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2270380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2478219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 3087 lbs (1400 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Castor Wheels - 283601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 948 lbs (430 kg)
Wheel Diameter 4.72 inch (120 mm)
Wheel Width 1.1 inch (28 mm)
View Details