RS Components, Ltd. Castor Wheels 3132633

Description
2 wheel nylon castor,50 dia,push fit
Request a Quote
Description
2 wheel nylon castor,50 dia,push fit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3132633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3132633
Castor Wheels 3132633
2 wheel nylon castor,50 dia,push fit

2 wheel nylon castor,50 dia,push fit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3132633
Product Name Castor Wheels
Wheel Type Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3062607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor Wheels - 2535744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 149201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 1965166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details