RS Components, Ltd. Castor Wheels 4352406

Description
Heavy duty fixed castor,200mm 850kg
Request a Quote
Description
Heavy duty fixed castor,200mm 850kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352406
Castor Wheels 4352406
Heavy duty fixed castor,200mm 850kg

Heavy duty fixed castor,200mm 850kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352406
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2270469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 149232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 149299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details