RS Components, Ltd. Castor Wheels 4352399

Description
HD swivel castor w/TP & BR,150mm 850kg
Request a Quote
Description
HD swivel castor w/TP & BR,150mm 850kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352399
Castor Wheels 4352399
HD swivel castor w/TP & BR,150mm 850kg

HD swivel castor w/TP & BR,150mm 850kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352399
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2270302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2535536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 143 lbs (65 kg)
Wheel Diameter 2.56 inch (65 mm)
View Details
Castor Wheels - 2391405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details