RS Components, Ltd. Castor Wheels 4352377

Description
Heavy duty fixed castor,150mm 850kg
Request a Quote
Description
Heavy duty fixed castor,150mm 850kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352377
Castor Wheels 4352377
Heavy duty fixed castor,150mm 850kg

Heavy duty fixed castor,150mm 850kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352377
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Features Brake
View Details
Castor Wheels - 2304842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.61 inch (41 mm)
View Details
Castor Wheels - 149267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Castor Wheels - 2478168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details