RS Components, Ltd. Castor Wheels 4352298

Description
HD swivel castor w/TP & BR,100mm 450kg
Request a Quote
Description
HD swivel castor w/TP & BR,100mm 450kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352298
Castor Wheels 4352298
HD swivel castor w/TP & BR,100mm 450kg

HD swivel castor w/TP & BR,100mm 450kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352298
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 211525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2270425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2535873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 149261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details