RS Components, Ltd. Castor Wheels 4352276

Description
Heavy duty fixed castor,100mm 450kg
Request a Quote
Description
Heavy duty fixed castor,100mm 450kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352276
Castor Wheels 4352276
Heavy duty fixed castor,100mm 450kg

Heavy duty fixed castor,100mm 450kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352276
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2270576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2270172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 187 lbs (85 kg)
View Details
Castor Wheels - 2012932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Features Brake
Maximum Load 110 lbs (50 kg)
View Details