RS Components, Ltd. Castor Wheels 4352226

Description
HD rubber tyre SW castor w/TP & BR,160mm
Request a Quote
Description
HD rubber tyre SW castor w/TP & BR,160mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352226
Castor Wheels 4352226
HD rubber tyre SW castor w/TP & BR,160mm

HD rubber tyre SW castor w/TP & BR,160mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352226
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2536107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor Wheels - 1845859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2535889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 143 lbs (65 kg)
View Details