RS Components, Ltd. Castor Wheels 4203382

Description
Plate fitting fixed castor,75mm 130kg
Request a Quote
Description
Plate fitting fixed castor,75mm 130kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4203382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4203382
Castor Wheels 4203382
Plate fitting fixed castor,75mm 130kg

Plate fitting fixed castor,75mm 130kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4203382
Product Name Castor Wheels
Wheel Type Plastic; Nylon
Maximum Load 287 lbs (130 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2974600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2973950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 149233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 2.24 inch (57 mm)
View Details
Castor Wheels - 2430354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 99.22 lbs (45 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.7874 inch (20 mm)
View Details