RS Components, Ltd. Castor Wheels 400245

Description
PNEUMATIC TYRE FIXED CASTOR Ø260MM
Request a Quote
Description
PNEUMATIC TYRE FIXED CASTOR Ø260MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 400245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
400245
Castor Wheels 400245
PNEUMATIC TYRE FIXED CASTOR Ø260MM

PNEUMATIC TYRE FIXED CASTOR Ø260MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 400245
Product Name Castor Wheels
Maximum Load 441 lbs (200 kg)
Wheel Diameter 10.24 inch (260 mm)
Wheel Width 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2270144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 3132649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2430373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.38 inch (35 mm)
View Details