RS Components, Ltd. Castor Wheels 400188

Description
HD FIXED CASTOR,160MM
Request a Quote
Description
HD FIXED CASTOR,160MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 400188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
400188
Castor Wheels 400188
HD FIXED CASTOR,160MM

HD FIXED CASTOR,160MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 400188
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 882 lbs (400 kg)
Wheel Diameter 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 149210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Twin Wheel
Maximum Load 4410 lbs (2000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2270267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 149204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details