RS Components, Ltd. Castor Wheels 149273

Description
Zinc swivel brake grey rubber
Request a Quote
Description
Zinc swivel brake grey rubber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149273
Castor Wheels 149273
Zinc swivel brake grey rubber

Zinc swivel brake grey rubber

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149273
Product Name Castor Wheels
Maximum Load 88.2 lbs (40 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 1830088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2270172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 187 lbs (85 kg)
View Details
Castor Wheels - 149195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details