RS Components, Ltd.
Castor Wheels
400176
Description
HD FIXED CASTOR,125MM
Request a Quote
Email Supplier
Description
HD FIXED CASTOR,125MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
400176 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Pur
|
|
Features
|
Brake
|
|
Maximum Load
|
1102 lbs (500 kg)
|
|
Wheel Diameter
|
4.92 inch (125 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
176 lbs (80 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.06 inch (27 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Wheel Diameter
1.26 inch (32 mm)
Wheel Width
0.5512 inch (14 mm)
View Details
Wheel Type
Plastic; Nylon
Maximum Load
110 lbs (50 kg)
Wheel Diameter
1.57 inch (40 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
243 lbs (110 kg)
View Details