RS Components, Ltd. Castor Wheels 400150

Description
HD FIXED CASTOR,200MM
Request a Quote
Description
HD FIXED CASTOR,200MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 400150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
400150
Castor Wheels 400150
HD FIXED CASTOR,200MM

HD FIXED CASTOR,200MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 400150
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2368415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 149208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Twin Wheel
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 1965009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details