RS Components, Ltd.
Castor Wheels
400019
Description
HD FIXED CASTOR 200MM
Request a Quote
Email Supplier
Description
HD FIXED CASTOR 200MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
400019 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Pur
|
|
Features
|
Brake
|
|
Wheel Diameter
|
7.87 inch (200 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
662 lbs (300 kg)
Wheel Diameter
6.3 inch (160 mm)
Wheel Width
1.57 inch (40 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
66.15 lbs (30 kg)
View Details
Wheel Type
Rubber/Plastic; Elastic
Features
Brake
Maximum Load
507 lbs (230 kg)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Wheel Diameter
1.97 inch (50 mm)
View Details