RS Components, Ltd. Castor Wheels 399993

Description
RUBBER TYRED SWIVEL CASTOR W/BR,75MM
Request a Quote
Description
RUBBER TYRED SWIVEL CASTOR W/BR,75MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 399993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
399993
Castor Wheels 399993
RUBBER TYRED SWIVEL CASTOR W/BR,75MM

RUBBER TYRED SWIVEL CASTOR W/BR,75MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 399993
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2304852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.06 inch (27 mm)
View Details
Castor Wheels - 1845858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2478310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 3087 lbs (1400 kg)
View Details
Castor Wheels - 2304833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.22 inch (31 mm)
View Details