RS Components, Ltd. Castor Wheels 399937

Description
EXTRA HD SW CASTOR W/TP&BR,150MM
Request a Quote
Description
EXTRA HD SW CASTOR W/TP&BR,150MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 399937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
399937
Castor Wheels 399937
EXTRA HD SW CASTOR W/TP&BR,150MM

EXTRA HD SW CASTOR W/TP&BR,150MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 399937
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 143 lbs (65 kg)
Wheel Diameter 2.56 inch (65 mm)
View Details
Castor Wheels - 1965166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 149194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2535873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 110 lbs (50 kg)
View Details