RS Components, Ltd. Castor Wheels 399874

Description
RUBBER TYRED BOLT FIT SW CASTOR,125MM
Request a Quote
Description
RUBBER TYRED BOLT FIT SW CASTOR,125MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 399874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
399874
Castor Wheels 399874
RUBBER TYRED BOLT FIT SW CASTOR,125MM

RUBBER TYRED BOLT FIT SW CASTOR,125MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 399874
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 882 lbs (400 kg)
Wheel Diameter 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2304836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.22 inch (31 mm)
View Details
Castor Wheels - 2270144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 1845859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2012897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Features Brake
View Details