RS Components, Ltd. Castor Wheels 3994835

Description
Extra heavyduty fixed castor,150mm 900kg
Request a Quote
Description
Extra heavyduty fixed castor,150mm 900kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3994835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3994835
Castor Wheels 3994835
Extra heavyduty fixed castor,150mm 900kg

Extra heavyduty fixed castor,150mm 900kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3994835
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.89 inch (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2536006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2270374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2974600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 149230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 121 lbs (55 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.7874 inch (20 mm)
View Details