RS Components, Ltd. Castor Wheels 3994807

Description
Extra HD swivel castor w/TP,150mm 900kg
Request a Quote
Description
Extra HD swivel castor w/TP,150mm 900kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3994807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3994807
Castor Wheels 3994807
Extra HD swivel castor w/TP,150mm 900kg

Extra HD swivel castor w/TP,150mm 900kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3994807
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.89 inch (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 211446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Metal
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2535996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2012897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Features Brake
View Details